Cornell Dubilier Rf/microwave Capacitor, 2Pf, 1000V; Capacitance Cornell Dubilier MC12CF020D-F

Description
RF/MICROWAVE CAPACITOR, 2PF, 1000V; Capacitance:2pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 2PF, 1000V; Capacitance:2pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 2Pf, 1000V; Capacitance Cornell Dubilier - 66K2816 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 2Pf, 1000V; Capacitance Cornell Dubilier
66K2816
Rf/microwave Capacitor, 2Pf, 1000V; Capacitance Cornell Dubilier 66K2816
RF/MICROWAVE CAPACITOR, 2PF, 1000V; Capacitance:2pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 2PF, 1000V; Capacitance:2pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12CF020D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CF020D-F
Mica and PTFE Capacitors MC12CF020D-F
CAP MICA 2PF 0.5PF 1KV 1210

CAP MICA 2PF 0.5PF 1KV 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2816 MC12CF020D-F
Product Name Rf/microwave Capacitor, 2Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details