Cornell Dubilier Mica and PTFE Capacitors MC12CF010D-F

Description
CAP MICA 1PF 0.5PF 1KV 1210
Datasheet
Description
CAP MICA 1PF 0.5PF 1KV 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CF010D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CF010D-F
Mica and PTFE Capacitors MC12CF010D-F
CAP MICA 1PF 0.5PF 1KV 1210

CAP MICA 1PF 0.5PF 1KV 1210

Supplier's Site Datasheet
Rf/microwave Capacitor 1Pf, 1Kv, 1210 0.5Pf; Capacitance Cornell Dubilier - 66K2814 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1Pf, 1Kv, 1210 0.5Pf; Capacitance Cornell Dubilier
66K2814
Rf/microwave Capacitor 1Pf, 1Kv, 1210 0.5Pf; Capacitance Cornell Dubilier 66K2814
RF/MICROWAVE CAPACITOR 1PF, 1KV, 1210 0.5pF; Capacitance:1pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1PF, 1KV, 1210 0.5pF; Capacitance:1pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CF010D-F 66K2814
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 1Pf, 1Kv, 1210 0.5Pf; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details