Cornell Dubilier Mica and PTFE Capacitors MC12CD050C-TF

Description
CAP MICA 5PF 0.25PF 500V 1210
Datasheet
Description
CAP MICA 5PF 0.25PF 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD050C-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD050C-TF
Mica and PTFE Capacitors MC12CD050C-TF
CAP MICA 5PF 0.25PF 500V 1210

CAP MICA 5PF 0.25PF 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 5Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K2790 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 5Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K2790
Rf/microwave Capacitor, 5Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K2790
RF/MICROWAVE CAPACITOR, 5PF, 500V, FULL REEL; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 5PF, 500V, FULL REEL; Capacitance:5pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CD050C-TF 66K2790
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 5Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details