Cornell Dubilier Rf/microwave Capacitor, 43Pf, 100V; Capacitance Cornell Dubilier MC08FA430J-F

Description
RF/MICROWAVE CAPACITOR, 43PF, 100V; Capacitance:43pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 43PF, 100V; Capacitance:43pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 43Pf, 100V; Capacitance Cornell Dubilier - 66K2771 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 43Pf, 100V; Capacitance Cornell Dubilier
66K2771
Rf/microwave Capacitor, 43Pf, 100V; Capacitance Cornell Dubilier 66K2771
RF/MICROWAVE CAPACITOR, 43PF, 100V; Capacitance:43pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 43PF, 100V; Capacitance:43pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC08FA430J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08FA430J-F
Mica and PTFE Capacitors MC08FA430J-F
CAP MICA 43PF 5% 100V 0805

CAP MICA 43PF 5% 100V 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2771 MC08FA430J-F
Product Name Rf/microwave Capacitor, 43Pf, 100V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.30E-5 microF 4.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers