RF/MICROWAVE CAPACITOR 27PF, 100V, 0805 5%; Capacitance:27pF; Voltage Rating:100V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAP MICA 27PF 5% 100V 0805
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K2741 | MC08EA270J-F |
| Product Name | Rf/microwave Capacitor 27Pf, 100V, 0805 5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |