Cornell Dubilier Mica and PTFE Capacitors MC08EA220G-TF

Description
CAP MICA 22PF 2% 100V 0805
Datasheet
Description
CAP MICA 22PF 2% 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08EA220G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA220G-TF
Mica and PTFE Capacitors MC08EA220G-TF
CAP MICA 22PF 2% 100V 0805

CAP MICA 22PF 2% 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 22Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2730 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 22Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2730
Rf/microwave Capacitor, 22Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2730
RF/MICROWAVE CAPACITOR, 22PF, 100V, FULL REEL; Capacitance:22pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 22PF, 100V, FULL REEL; Capacitance:22pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08EA220G-TF 66K2730
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 22Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers