Cornell Dubilier Mica and PTFE Capacitors MC08EA200J-TF

Description
CAP MICA 20PF 5% 100V 0805
Datasheet
Description
CAP MICA 20PF 5% 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08EA200J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA200J-TF
Mica and PTFE Capacitors MC08EA200J-TF
CAP MICA 20PF 5% 100V 0805

CAP MICA 20PF 5% 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 20Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2728 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 20Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2728
Rf/microwave Capacitor, 20Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2728
RF/MICROWAVE CAPACITOR, 20PF, 100V, FULL REEL; Capacitance:20pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 20PF, 100V, FULL REEL; Capacitance:20pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08EA200J-TF 66K2728
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 20Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers