Cornell Dubilier Mica and PTFE Capacitors MC08EA150J-TF

Description
CAP MICA 15PF 5% 100V 0805
Datasheet
Description
CAP MICA 15PF 5% 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08EA150J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA150J-TF
Mica and PTFE Capacitors MC08EA150J-TF
CAP MICA 15PF 5% 100V 0805

CAP MICA 15PF 5% 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 15Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2720 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 15Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2720
Rf/microwave Capacitor, 15Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2720
RF/MICROWAVE CAPACITOR, 15PF, 100V, FULL REEL; Capacitance:15pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 15PF, 100V, FULL REEL; Capacitance:15pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08EA150J-TF 66K2720
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 15Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details