RF/MICROWAVE CAPACITOR 15PF, 100V, 0805 5%; Capacitance:15pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes
CAP MICA 15PF 5% 100V 0805
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K2719 | MC08EA150J-F |
| Product Name | Rf/microwave Capacitor 15Pf, 100V, 0805 5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |