Cornell Dubilier Mica and PTFE Capacitors MC08CA090C-F

Description
CAP MICA 9PF 0.25PF 100V 0805
Datasheet
Description
CAP MICA 9PF 0.25PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA090C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA090C-F
Mica and PTFE Capacitors MC08CA090C-F
CAP MICA 9PF 0.25PF 100V 0805

CAP MICA 9PF 0.25PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 9Pf, 100V; Capacitance Cornell Dubilier - 66K2707 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 9Pf, 100V; Capacitance Cornell Dubilier
66K2707
Rf/microwave Capacitor, 9Pf, 100V; Capacitance Cornell Dubilier 66K2707
RF/MICROWAVE CAPACITOR, 9PF, 100V; Capacitance:9pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 9PF, 100V; Capacitance:9pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA090C-F 66K2707
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 9Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 9.00E-6 microF 9.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details