Cornell Dubilier Mica and PTFE Capacitors MC08CA080D-F

Description
CAP MICA 8PF 0.5PF 100V 0805
Datasheet
Description
CAP MICA 8PF 0.5PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA080D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA080D-F
Mica and PTFE Capacitors MC08CA080D-F
CAP MICA 8PF 0.5PF 100V 0805

CAP MICA 8PF 0.5PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 8Pf, 100V; Capacitance Cornell Dubilier - 66K2705 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 8Pf, 100V; Capacitance Cornell Dubilier
66K2705
Rf/microwave Capacitor, 8Pf, 100V; Capacitance Cornell Dubilier 66K2705
RF/MICROWAVE CAPACITOR, 8PF, 100V; Capacitance:8pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 8PF, 100V; Capacitance:8pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA080D-F 66K2705
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 8Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details