Cornell Dubilier Mica and PTFE Capacitors MC08CA050C-F

Description
CAP MICA 5PF 0.25PF 100V 0805
Datasheet
Description
CAP MICA 5PF 0.25PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA050C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA050C-F
Mica and PTFE Capacitors MC08CA050C-F
CAP MICA 5PF 0.25PF 100V 0805

CAP MICA 5PF 0.25PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 5Pf, 100V; Capacitance Cornell Dubilier - 66K2691 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 5Pf, 100V; Capacitance Cornell Dubilier
66K2691
Rf/microwave Capacitor, 5Pf, 100V; Capacitance Cornell Dubilier 66K2691
RF/MICROWAVE CAPACITOR, 5PF, 100V; Capacitance:5pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 5PF, 100V; Capacitance:5pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA050C-F 66K2691
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 5Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details