Cornell Dubilier Mica and PTFE Capacitors MC08CA040D-F

Description
CAP MICA 4PF 0.5PF 100V 0805
Datasheet
Description
CAP MICA 4PF 0.5PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA040D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA040D-F
Mica and PTFE Capacitors MC08CA040D-F
CAP MICA 4PF 0.5PF 100V 0805

CAP MICA 4PF 0.5PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 4Pf, 100V; Capacitance Cornell Dubilier - 66K2689 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 4Pf, 100V; Capacitance Cornell Dubilier
66K2689
Rf/microwave Capacitor, 4Pf, 100V; Capacitance Cornell Dubilier 66K2689
RF/MICROWAVE CAPACITOR, 4PF, 100V; Capacitance:4pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 4PF, 100V; Capacitance:4pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA040D-F 66K2689
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 4Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.00E-6 microF 4.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details