CAP MICA 2PF 0.5PF 100V 0805
RF/MICROWAVE CAPACITOR 2PF, 100V, 0805 0.5pF; Capacitance:2pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; No. of Pins:2 RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC08CA020D-F | 66K2682 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor 2Pf, 100V, 0805 0.5Pf; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |