Cornell Dubilier Mica and PTFE Capacitors MC08CA010D-TF

Description
CAP MICA 1PF 0.5PF 100V 0805
Datasheet
Description
CAP MICA 1PF 0.5PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA010D-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA010D-TF
Mica and PTFE Capacitors MC08CA010D-TF
CAP MICA 1PF 0.5PF 100V 0805

CAP MICA 1PF 0.5PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 1Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2679 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2679
Rf/microwave Capacitor, 1Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2679
RF/MICROWAVE CAPACITOR, 1PF, 100V, FULL REEL; Capacitance:1pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1PF, 100V, FULL REEL; Capacitance:1pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA010D-TF 66K2679
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers