Cornell Dubilier Rf/microwave Capacitor 18Pf, 50V, Smd 5%; Capacitance Cornell Dubilier MC06EY180J

Description
RF/MICROWAVE CAPACITOR 18PF, 50V, SMD 5%; Capacitance:18pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 18PF, 50V, SMD 5%; Capacitance:18pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 18Pf, 50V, Smd 5%; Capacitance Cornell Dubilier - 16F7791 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 18Pf, 50V, Smd 5%; Capacitance Cornell Dubilier
16F7791
Rf/microwave Capacitor 18Pf, 50V, Smd 5%; Capacitance Cornell Dubilier 16F7791
RF/MICROWAVE CAPACITOR 18PF, 50V, SMD 5%; Capacitance:18pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 18PF, 50V, SMD 5%; Capacitance:18pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F7791
Product Name Rf/microwave Capacitor 18Pf, 50V, Smd 5%; Capacitance Cornell Dubilier
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details