Cornell Dubilier Rf/microwave Capacitor 10Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier MC06CY100D

Description
RF/MICROWAVE CAPACITOR 10PF, 50V, SMD 0.5pF; Capacitance:10pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 10PF, 50V, SMD 0.5pF; Capacitance:10pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 10Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier - 16F7788 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 10Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier
16F7788
Rf/microwave Capacitor 10Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier 16F7788
RF/MICROWAVE CAPACITOR 10PF, 50V, SMD 0.5pF; Capacitance:10pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 10PF, 50V, SMD 0.5pF; Capacitance:10pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F7788
Product Name Rf/microwave Capacitor 10Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details