Cornell Dubilier Rf/microwave Capacitor 2Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier MC06CY020D

Description
RF/MICROWAVE CAPACITOR 2PF, 50V, SMD 0.5pF; Capacitance:2pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 2PF, 50V, SMD 0.5pF; Capacitance:2pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 2Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier - 16F7780 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 2Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier
16F7780
Rf/microwave Capacitor 2Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier 16F7780
RF/MICROWAVE CAPACITOR 2PF, 50V, SMD 0.5pF; Capacitance:2pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 2PF, 50V, SMD 0.5pF; Capacitance:2pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F7780
Product Name Rf/microwave Capacitor 2Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers