Cornell Dubilier Ceramic Capacitor 0.1Uf 100V, C0G, 1%, Radial; Capacitance Cornell Dubilier M50G104F1

Description
CERAMIC CAPACITOR 0.1UF 100V, C0G, 1%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.16mm; Product Range:M50 Series RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 0.1UF 100V, C0G, 1%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.16mm; Product Range:M50 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf 100V, C0G, 1%, Radial; Capacitance Cornell Dubilier - 65H5527 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 100V, C0G, 1%, Radial; Capacitance Cornell Dubilier
65H5527
Ceramic Capacitor 0.1Uf 100V, C0G, 1%, Radial; Capacitance Cornell Dubilier 65H5527
CERAMIC CAPACITOR 0.1UF 100V, C0G, 1%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.16mm; Product Range:M50 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF 100V, C0G, 1%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.16mm; Product Range:M50 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65H5527
Product Name Ceramic Capacitor 0.1Uf 100V, C0G, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details