Cornell Dubilier Ceramic Capacitor 3.3Pf 200V, C0G, 0.5%, Radial; Capacitance Cornell Dubilier M20G339D2

Description
CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.5%, RADIAL; Capacitance:3.3pF; Voltage(DC):200V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:M20 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.5%, RADIAL; Capacitance:3.3pF; Voltage(DC):200V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:M20 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Pf 200V, C0G, 0.5%, Radial; Capacitance Cornell Dubilier - 62H6296 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 200V, C0G, 0.5%, Radial; Capacitance Cornell Dubilier
62H6296
Ceramic Capacitor 3.3Pf 200V, C0G, 0.5%, Radial; Capacitance Cornell Dubilier 62H6296
CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.5%, RADIAL; Capacitance:3.3pF; Voltage(DC):200V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:M20 Series RoHS Compliant: No

CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.5%, RADIAL; Capacitance:3.3pF; Voltage(DC):200V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:M20 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6296
Product Name Ceramic Capacitor 3.3Pf 200V, C0G, 0.5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers