Cornell Dubilier Nylon Nut, 12Mm Diameter Stud Capacitor; Accessory Type Cornell Dubilier M12S22W30

Description
NYLON NUT, 12MM DIAMETER STUD CAPACITOR; Accessory Type:Nylon Hex Nut; Clip Diameter:-; Product Range:-; Body Material:Nylon; For Use With:M12 Diameter Stud Mount Capacitors RoHS Compliant: Yes
Datasheet
Description
NYLON NUT, 12MM DIAMETER STUD CAPACITOR; Accessory Type:Nylon Hex Nut; Clip Diameter:-; Product Range:-; Body Material:Nylon; For Use With:M12 Diameter Stud Mount Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Nut, 12Mm Diameter Stud Capacitor; Accessory Type Cornell Dubilier - 97C5335 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Nut, 12Mm Diameter Stud Capacitor; Accessory Type Cornell Dubilier
97C5335
Nylon Nut, 12Mm Diameter Stud Capacitor; Accessory Type Cornell Dubilier 97C5335
NYLON NUT, 12MM DIAMETER STUD CAPACITOR; Accessory Type:Nylon Hex Nut; Clip Diameter:-; Product Range:-; Body Material:Nylon; For Use With:M12 Diameter Stud Mount Capacitors RoHS Compliant: Yes

NYLON NUT, 12MM DIAMETER STUD CAPACITOR; Accessory Type:Nylon Hex Nut; Clip Diameter:-; Product Range:-; Body Material:Nylon; For Use With:M12 Diameter Stud Mount Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C5335
Product Name Nylon Nut, 12Mm Diameter Stud Capacitor; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details