Cornell Dubilier Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier LPX821M200C4P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 62H5979 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
62H5979
Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 62H5979
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5979
Product Name Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details