Cornell Dubilier Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In LPX681M400H9P3

Description
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In
Description
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In - 70186224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In
70186224
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In 70186224
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In

Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In

Supplier's Site
Aluminum Electrolytic Capacitor 680Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 95F3410 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
95F3410
Aluminum Electrolytic Capacitor 680Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 95F3410
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 400V, 20%, SNAP-IN; Capacitance:680µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 400V, 20%, SNAP-IN; Capacitance:680µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186224 95F3410
Product Name Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 400 VDC;Snap-In Aluminum Electrolytic Capacitor 680Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Lead Style Radial
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details