Cornell Dubilier Aluminum Electrolytic Capacitor 390Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier LPX391M350H3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 350V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 350V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 390Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier - 62H5950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 390Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier
62H5950
Aluminum Electrolytic Capacitor 390Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier 62H5950
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 350V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 350V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5950
Product Name Aluminum Electrolytic Capacitor 390Uf, 350V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details