Cornell Dubilier Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier LP472M063E9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 18M9172 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
18M9172
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 18M9172
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M9172
Product Name Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details