ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 50V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Aluminum electrolytic capacitors are designed for quick and easy snap-in insertion in PC board power supplies. Designed specifically for switching power supply applications. Can be utilized in other applications requiring high CV. Low ESR. High-ripple capability. Voltage: 16 WVDC to 250 WVDC. Tolerance: ±20%. Operating Temperature: –40°C to +105°C. Lead spacing is 10 mm.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 72K6665 | 70186335 |
| Product Name | Aluminum Electrolytic Capacitor 4700Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier | Capacitor;Aluminum Electrolytic;Cap 4700 uF;Tol 20%;Vol-Rtg 50 VDC;Snap-In |
| Configuration / Form Factor | Snap-In | |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 4700 microF | 4700 microF |