Cornell Dubilier Aluminum Electrolytic Capacitor 2700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier LP272M035C1P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 35V, 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 35V, 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 44F1604 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
44F1604
Aluminum Electrolytic Capacitor 2700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 44F1604
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 35V, 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 35V, 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44F1604
Product Name Aluminum Electrolytic Capacitor 2700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details