Cornell Dubilier Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 50 VDC;Snap-In LP222M050E1P3

Description
Aluminum electrolytic capacitors are designed for quick and easy snap-in insertion in PC board power supplies. Designed specifically for switching power supply applications. Can be utilized in other applications requiring high CV. Low ESR. High-ripple capability. Voltage: 16 WVDC to 250 WVDC. Tolerance: ±20%. Operating Temperature: –40°C to +105°C. Lead spacing is 10 mm.
Description
Aluminum electrolytic capacitors are designed for quick and easy snap-in insertion in PC board power supplies. Designed specifically for switching power supply applications. Can be utilized in other applications requiring high CV. Low ESR. High-ripple capability. Voltage: 16 WVDC to 250 WVDC. Tolerance: ±20%. Operating Temperature: –40°C to +105°C. Lead spacing is 10 mm.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 50 VDC;Snap-In - 70186341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 50 VDC;Snap-In
70186341
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 50 VDC;Snap-In 70186341
Aluminum electrolytic capacitors are designed for quick and easy snap-in insertion in PC board power supplies. Designed specifically for switching power supply applications. Can be utilized in other applications requiring high CV. Low ESR. High-ripple capability. Voltage: 16 WVDC to 250 WVDC. Tolerance: ±20%. Operating Temperature: –40°C to +105°C. Lead spacing is 10 mm.

Aluminum electrolytic capacitors are designed for quick and easy snap-in insertion in PC board power supplies. Designed specifically for switching power supply applications. Can be utilized in other applications requiring high CV. Low ESR. High-ripple capability. Voltage: 16 WVDC to 250 WVDC. Tolerance: ±20%. Operating Temperature: –40°C to +105°C. Lead spacing is 10 mm.

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier - 19M1078 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
19M1078
Aluminum Electrolytic Capacitor 2200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier 19M1078
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 50V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 50V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186341 19M1078
Product Name Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 50 VDC;Snap-In Aluminum Electrolytic Capacitor 2200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details