ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 63V, 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 1200UF 20% 63V SNAP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 44F1620 | LP122M063C1P3 |
| Product Name | Aluminum Electrolytic Capacitor 1200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Snap-In | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 1200 microF | 1200 microF |