MOTOR RUN CAPACITOR, 2UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 87F2061 |
| Product Name | Motor Run Capacitor, 2Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Quick Connect |
| Applications | Motors / Motor Starting |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Metallized PP |