Cornell Dubilier Aluminum Electrolytic Capacitor, 2500Uf, 350V; Capacitance Cornell Dubilier HES252G350W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2500UF, 350V; Capacitance:2500µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2500UF, 350V; Capacitance:2500µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2500Uf, 350V; Capacitance Cornell Dubilier - 62H5742 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2500Uf, 350V; Capacitance Cornell Dubilier
62H5742
Aluminum Electrolytic Capacitor, 2500Uf, 350V; Capacitance Cornell Dubilier 62H5742
ALUMINUM ELECTROLYTIC CAPACITOR, 2500UF, 350V; Capacitance:2500µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2500UF, 350V; Capacitance:2500µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5742
Product Name Aluminum Electrolytic Capacitor, 2500Uf, 350V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers