Cornell Dubilier Aluminum Electrolytic Capacitor, 2400Uf, 450V; Capacitance Cornell Dubilier HES242G450W5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2400UF, 450V; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.038ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2400UF, 450V; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.038ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2400Uf, 450V; Capacitance Cornell Dubilier - 62H5741 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2400Uf, 450V; Capacitance Cornell Dubilier
62H5741
Aluminum Electrolytic Capacitor, 2400Uf, 450V; Capacitance Cornell Dubilier 62H5741
ALUMINUM ELECTROLYTIC CAPACITOR, 2400UF, 450V; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.038ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2400UF, 450V; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.038ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5741
Product Name Aluminum Electrolytic Capacitor, 2400Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details