Cornell Dubilier Aluminum Electrolytic Capacitor, 1600Uf, 350V; Capacitance Cornell Dubilier HES162G350V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1600UF, 350V; Capacitance:1600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.062ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1600UF, 350V; Capacitance:1600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.062ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1600Uf, 350V; Capacitance Cornell Dubilier - 62H5734 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1600Uf, 350V; Capacitance Cornell Dubilier
62H5734
Aluminum Electrolytic Capacitor, 1600Uf, 350V; Capacitance Cornell Dubilier 62H5734
ALUMINUM ELECTROLYTIC CAPACITOR, 1600UF, 350V; Capacitance:1600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.062ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1600UF, 350V; Capacitance:1600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.062ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5734
Product Name Aluminum Electrolytic Capacitor, 1600Uf, 350V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers