Cornell Dubilier Cap Mounting Bracket, 4.375 Length; Accessory Type Cornell Dubilier HB8

Description
CAP MOUNTING BRACKET, 4.375" LENGTH; Accessory Type:Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; For Use With:4.375" Length (CDEs Case 3, 5, 7, 8) Cylindrical Capacitors RoHS Compliant: Yes
Description
CAP MOUNTING BRACKET, 4.375" LENGTH; Accessory Type:Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; For Use With:4.375" Length (CDEs Case 3, 5, 7, 8) Cylindrical Capacitors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap Mounting Bracket, with a length of 4.375 inches, is designed for mounting cylindrical capacitors in vertical positions. It accommodates capacitors with diameters ranging from 1 inch to 3 inches, making it versatile for various applications, particularly with motor start capacitors. Constructed from 1010 CRS material with a commercial grade #4 temper, the bracket features a nominal zinc chromate plating for corrosion resistance. The material thickness is 0.035 inches, ensuring durability. This mounting bracket is suitable for use with Cornell Dubilier capacitor types CG, PSU, SF, and MPF. It is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Cap Mounting Bracket, with a length of 4.375 inches, is designed for mounting cylindrical capacitors in vertical positions. It accommodates capacitors with diameters ranging from 1 inch to 3 inches, making it versatile for various applications, particularly with motor start capacitors. Constructed from 1010 CRS material with a commercial grade #4 temper, the bracket features a nominal zinc chromate plating for corrosion resistance. The material thickness is 0.035 inches, ensuring durability. This mounting bracket is suitable for use with Cornell Dubilier capacitor types CG, PSU, SF, and MPF. It is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 4.375 Length; Accessory Type Cornell Dubilier - 73K2430 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 4.375 Length; Accessory Type Cornell Dubilier
73K2430
Cap Mounting Bracket, 4.375 Length; Accessory Type Cornell Dubilier 73K2430
CAP MOUNTING BRACKET, 4.375" LENGTH; Accessory Type:Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; For Use With:4.375" Length (CDEs Case 3, 5, 7, 8) Cylindrical Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 4.375" LENGTH; Accessory Type:Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; For Use With:4.375" Length (CDEs Case 3, 5, 7, 8) Cylindrical Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73K2430
Product Name Cap Mounting Bracket, 4.375 Length; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers