Cornell Dubilier Film Capacitors FCP0805C472G-J1

Description
CAP FILM 4700PF 2% 16VDC 0805
Datasheet
Description
CAP FILM 4700PF 2% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C472G-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C472G-J1
Film Capacitors FCP0805C472G-J1
CAP FILM 4700PF 2% 16VDC 0805

CAP FILM 4700PF 2% 16VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film, 4700Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 4700Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0941
Capacitor Pps Film, 4700Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0941
CAPACITOR PPS FILM, 4700PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 4700PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805C472G-J1 19C0941
Product Name Film Capacitors Capacitor Pps Film, 4700Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0047 microF 0.0047 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details