CAPACITOR PPS FILM 0.01UF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes
CAP FILM 10000PF 2% 16VDC 0805
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19C0935 | FCP0805C103G-J2 |
| Product Name | Capacitor Pps Film 0.01Uf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Metallized PPS Stacked | Polyphenylene Sulfide (PPS) |