Cornell Dubilier Capacitor Pen Film 0.82Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier FCN6040E824K-S

Description
CAPACITOR PEN FILM 0.82UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.82UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.82Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier - 62H5366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.82Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier
62H5366
Capacitor Pen Film 0.82Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier 62H5366
CAPACITOR PEN FILM 0.82UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.82UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5366
Product Name Capacitor Pen Film 0.82Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details