Cornell Dubilier Capacitor Pen Film 1Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier FCN6040E105K-S

Description
CAPACITOR PEN FILM 1UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 1UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 1Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier - 19C0934 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 1Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier
19C0934
Capacitor Pen Film 1Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier 19C0934
CAPACITOR PEN FILM 1UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM 1UF, 250V, 10%, 6040, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6040 [15010 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C0934
Product Name Capacitor Pen Film 1Uf, 250V, 10%, 6040, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details