Cornell Dubilier Capacitor Pen Film 0.68Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier FCN6031E684K-T

Description
CAPACITOR PEN FILM 0.68UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.68UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.68Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier - 16M8659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.68Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier
16M8659
Capacitor Pen Film 0.68Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier 16M8659
CAPACITOR PEN FILM 0.68UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.68UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16M8659
Product Name Capacitor Pen Film 0.68Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details