Cornell Dubilier Capacitor Pen Film 0.1Uf, 400V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier FCN3925G104J-V

Description
CAPACITOR PEN FILM 0.1UF, 400V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; No. of Pins:2RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.1UF, 400V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.1Uf, 400V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier - 81H3151 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.1Uf, 400V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
81H3151
Capacitor Pen Film 0.1Uf, 400V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier 81H3151
CAPACITOR PEN FILM 0.1UF, 400V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; No. of Pins:2RoHS Compliant: Yes

CAPACITOR PEN FILM 0.1UF, 400V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81H3151
Product Name Capacitor Pen Film 0.1Uf, 400V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH160K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details