Cornell Dubilier Capacitor Pen Film 0.33Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier FCN3925E334K-V

Description
CAPACITOR PEN FILM 0.33UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.33UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.33Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier - 19C0931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.33Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
19C0931
Capacitor Pen Film 0.33Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier 19C0931
CAPACITOR PEN FILM 0.33UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.33UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C0931
Product Name Capacitor Pen Film 0.33Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details