Cornell Dubilier Capacitor Pen Film 0.82Uf, 50V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier FCN3925A824K-V

Description
CAPACITOR PEN FILM 0.82UF, 50V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.82UF, 50V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.82Uf, 50V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier - 62H5362 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.82Uf, 50V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
62H5362
Capacitor Pen Film 0.82Uf, 50V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier 62H5362
CAPACITOR PEN FILM 0.82UF, 50V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.82UF, 50V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5362
Product Name Capacitor Pen Film 0.82Uf, 50V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers