Cornell Dubilier Capacitor Pen Film 0.39Uf, 50V, 10%, 3022, Full Reel; Dielectric Type Cornell Dubilier FCN3022A394K-X

Description
CAPACITOR PEN FILM 0.39UF, 50V, 10%, 3022, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.39UF, 50V, 10%, 3022, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.39Uf, 50V, 10%, 3022, Full Reel; Dielectric Type Cornell Dubilier - 62H5360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.39Uf, 50V, 10%, 3022, Full Reel; Dielectric Type Cornell Dubilier
62H5360
Capacitor Pen Film 0.39Uf, 50V, 10%, 3022, Full Reel; Dielectric Type Cornell Dubilier 62H5360
CAPACITOR PEN FILM 0.39UF, 50V, 10%, 3022, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.39UF, 50V, 10%, 3022, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5360
Product Name Capacitor Pen Film 0.39Uf, 50V, 10%, 3022, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1761-1092-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details