Cornell Dubilier Capacitor Pen Film 0.18Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier FCN2825E184K-Y

Description
CAPACITOR PEN FILM 0.18UF, 250V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.18UF, 250V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.18Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier - 62H5357 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.18Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier
62H5357
Capacitor Pen Film 0.18Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier 62H5357
CAPACITOR PEN FILM 0.18UF, 250V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.18UF, 250V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5357
Product Name Capacitor Pen Film 0.18Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers