CAP FILM 0.039UF 5% 400VDC 2820
CAPACITOR PEN FILM 0.039UF, 400V, 10%, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.039µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCN2820G393J-Z | 62H5354 |
| Product Name | Film Capacitors | Capacitor Pen Film 0.039Uf, 400V, 10%, 2820, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Metallized PEN Stacked |
| Capacitance Range | 0.0390 microF | 0.0390 microF |