Cornell Dubilier Film Capacitors FCN2420E823K-B

Description
CAP FILM 0.082UF 10% 250VDC 2420
Datasheet
Description
CAP FILM 0.082UF 10% 250VDC 2420
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2420E823K-B - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2420E823K-B
Film Capacitors FCN2420E823K-B
CAP FILM 0.082UF 10% 250VDC 2420

CAP FILM 0.082UF 10% 250VDC 2420

Supplier's Site Datasheet
Capacitor Pen Film 0.082Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier - 62H5346 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.082Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier
62H5346
Capacitor Pen Film 0.082Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier 62H5346
CAPACITOR PEN FILM 0.082UF, 250V, 10%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.082UF, 250V, 10%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2420E823K-B 62H5346
Product Name Film Capacitors Capacitor Pen Film 0.082Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details