CAP FILM 0.068UF 10% 250VDC 2416
CAPACITOR PEN FILM 0.068UF, 250V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCN2416E683K-D5 | 16M8643 |
| Product Name | Film Capacitors | Capacitor Pen Film 0.068Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Metallized PEN Stacked |
| Capacitance Range | 0.0680 microF | 0.0680 microF |