Cornell Dubilier Capacitor Pen Film 0.056Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier FCN2416E563K-D4

Description
CAPACITOR PEN FILM 0.056UF, 250V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM 0.056UF, 250V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.056Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier - 62H5340 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.056Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
62H5340
Capacitor Pen Film 0.056Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier 62H5340
CAPACITOR PEN FILM 0.056UF, 250V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.056UF, 250V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN2416E563K-D4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2416E563K-D4
Film Capacitors FCN2416E563K-D4
CAP FILM 0.056UF 10% 250VDC 2416

CAP FILM 0.056UF 10% 250VDC 2416

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H5340 FCN2416E563K-D4
Product Name Capacitor Pen Film 0.056Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details