Cornell Dubilier Film Capacitors FCN2416A154K-D4

Description
CAP FILM 0.15UF 10% 100VDC 2416
Datasheet
Description
CAP FILM 0.15UF 10% 100VDC 2416
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2416A154K-D4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2416A154K-D4
Film Capacitors FCN2416A154K-D4
CAP FILM 0.15UF 10% 100VDC 2416

CAP FILM 0.15UF 10% 100VDC 2416

Supplier's Site Datasheet
Capacitor Pen Film 0.15Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier - 16M8637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.15Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
16M8637
Capacitor Pen Film 0.15Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier 16M8637
CAPACITOR PEN FILM 0.15UF, 50V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.15UF, 50V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2416A154K-D4 16M8637
Product Name Film Capacitors Capacitor Pen Film 0.15Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Film Capacitors - 2002-105PMB122KBP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers