Cornell Dubilier Film Capacitors FCN2416A124K-D3

Description
CAP FILM 0.12UF 10% 100VDC 2416
Datasheet
Description
CAP FILM 0.12UF 10% 100VDC 2416
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2416A124K-D3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2416A124K-D3
Film Capacitors FCN2416A124K-D3
CAP FILM 0.12UF 10% 100VDC 2416

CAP FILM 0.12UF 10% 100VDC 2416

Supplier's Site Datasheet
Capacitor Pen Film 0.12Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier - 62H5338 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.12Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
62H5338
Capacitor Pen Film 0.12Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier 62H5338
CAPACITOR PEN FILM 0.12UF, 50V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.12UF, 50V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2416A124K-D3 62H5338
Product Name Film Capacitors Capacitor Pen Film 0.12Uf, 50V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers